Rochester Electronics Interface - Interface - I/O Expanders - MAX7300AGL MAX7300AGL

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925634-MAX7300AGL Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925634-MAX7300AGL Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MAX7300AGL - 925634-MAX7300AGL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MAX7300AGL
925634-MAX7300AGL
Interface - Interface - I/O Expanders - MAX7300AGL 925634-MAX7300AGL
Manufacturer: Maxim Integrated Win Source Part Number: 925634-MAX7300AGL Series: * Features: I/O Expander Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925634-MAX7300AGL
Series: *
Features: I/O Expander
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 925634-MAX7300AGL
Product Name Interface - Interface - I/O Expanders - MAX7300AGL
Device Type Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

 - 55500EFD/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC44
View Details
Power Switch ICs - 1658346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details