Rochester Electronics PMIC - PMIC - Display Drivers - MAX7219EWG MAX7219EWG

Description
Manufacturer: Maxim Integrated Win Source Part Number: 844641-MAX7219EWG Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 30 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 844641-MAX7219EWG Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 30 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MAX7219EWG - 844641-MAX7219EWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MAX7219EWG
844641-MAX7219EWG
PMIC - PMIC - Display Drivers - MAX7219EWG 844641-MAX7219EWG
Manufacturer: Maxim Integrated Win Source Part Number: 844641-MAX7219EWG Operating Temperature Range: -40°C ~ 85°C Features: LED Driver 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 30 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 844641-MAX7219EWG
Operating Temperature Range: -40°C ~ 85°C
Features: LED Driver 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 30
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 844641-MAX7219EWG
Product Name PMIC - PMIC - Display Drivers - MAX7219EWG
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details