Rochester Electronics PMIC - PMIC - Supervisors - MAX708CSA MAX708CSA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882355-MAX708CSA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882355-MAX708CSA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX708CSA - 882355-MAX708CSA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX708CSA
882355-MAX708CSA
PMIC - PMIC - Supervisors - MAX708CSA 882355-MAX708CSA
Manufacturer: Maxim Integrated Win Source Part Number: 882355-MAX708CSA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882355-MAX708CSA
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX708CSA - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX708CSA
PMIC - Supervisors MAX708CSA
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 882355-MAX708CSA MAX708CSA
Product Name PMIC - PMIC - Supervisors - MAX708CSA PMIC - Supervisors
Output Options Inverting Push-Pull, Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904460 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details