Rochester Electronics PMIC - PMIC - Display Drivers - MAX6957AAI MAX6957AAI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925619-MAX6957AAI Features: LED Driver 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925619-MAX6957AAI Features: LED Driver 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MAX6957AAI - 925619-MAX6957AAI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MAX6957AAI
925619-MAX6957AAI
PMIC - PMIC - Display Drivers - MAX6957AAI 925619-MAX6957AAI
Manufacturer: Maxim Integrated Win Source Part Number: 925619-MAX6957AAI Features: LED Driver 28-SSOP Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925619-MAX6957AAI
Features: LED Driver 28-SSOP
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 46
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 925619-MAX6957AAI
Product Name PMIC - PMIC - Display Drivers - MAX6957AAI
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers