MAX6933AAX+ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX6933AAX+
Description
VFD TUBE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
VFD TUBE DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX6933AAX+
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX6933AAX+ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Features
RoHS
Operating Frequency
8500 to 10550 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 18000 MHz
View Details
Technology
Bluetooth; Bluetooth, WLAN
Supply Voltage
Other; 3V
Operating Frequency
100 to 3000 MHz
View Details
2 suppliers