MAX6921AUI -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX6921AUI
Description
VFD TUBE DRIVER
-
Lingto Electronic Limited
Datasheet
Description
VFD TUBE DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX6921AUI
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX6921AUI |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details