Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
ROCHESTER ELECTRONICS
MAX6831YGUT -- PMIC - SUPERVISORS
Rochester Electronics
PMIC - Supervisors
MAX6831YGUT
Description
IC SUPERVISOR 2 CHANNEL SOT23-6
Lingto Electronic Limited
Done
Datasheet
Description
IC SUPERVISOR 2 CHANNEL SOT23-6
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6831YGUT
PMIC - Supervisors
MAX6831YGUT
IC SUPERVISOR 2 CHANNEL SOT23-6
IC SUPERVISOR 2 CHANNEL SOT23-6
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
MAX6831YGUT
Product Name
PMIC - Supervisors
Number of Supplies
2; 2
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Voltage References
1915079
Specs
Type
SOIC; Soic
Pins
8
View Details
Nexperia B.V.
Voltage Reference
TL431AFDT,215
Specs
Type
TO-236-3, SC-59, SOT-23-3
I
Q
100000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Rochester Electronics
PMIC - Supervisors
ADM1815-10AKS-REEL
Specs
Number of Supplies
1; 1
Output Options
Push-Pull, Totem Pole
Type
SC-70; SC-70, SOT-323
View Details
Texas Instruments
Voltage Regulators - Linear
5962-9583901QPA
Specs
Number of Supplies
1
Type
DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
I
Q
750000 µA
View Details