Rochester Electronics PMIC - PMIC - Supervisors - MAX6714CUB MAX6714CUB

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925588-MAX6714CUB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel 10-uMAX/uSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-uMAX/uSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925588-MAX6714CUB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel 10-uMAX/uSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-uMAX/uSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX6714CUB is a quad voltage monitor designed for low-voltage applications, capable of monitoring up to four power supply voltages with high accuracy. It operates within a supply voltage range of 2.0V to 5.5V and features an active-low, open-drain RESET output along with three power-fail comparator outputs. The device consumes a typical supply current of 60µA and is specified for an extended temperature range of -40°C to +85°C. This product offers factory-trimmed threshold voltages for monitoring nominal supplies of 3.3V, with a tolerance of 10%. It includes an internal bandgap reference for consistent trip thresholds across temperature variations. The reset timeout period is a minimum of 140ms, ensuring reliable operation in various applications. The MAX6714CUB is housed in a compact 10-pin µMAX package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MAX6714CUB is a quad voltage monitor designed for low-voltage applications, capable of monitoring up to four power supply voltages with high accuracy. It operates within a supply voltage range of 2.0V to 5.5V and features an active-low, open-drain RESET output along with three power-fail comparator outputs. The device consumes a typical supply current of 60µA and is specified for an extended temperature range of -40°C to +85°C. This product offers factory-trimmed threshold voltages for monitoring nominal supplies of 3.3V, with a tolerance of 10%. It includes an internal bandgap reference for consistent trip thresholds across temperature variations. The reset timeout period is a minimum of 140ms, ensuring reliable operation in various applications. The MAX6714CUB is housed in a compact 10-pin µMAX package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6714CUB - 925588-MAX6714CUB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6714CUB
925588-MAX6714CUB
PMIC - PMIC - Supervisors - MAX6714CUB 925588-MAX6714CUB
Manufacturer: Maxim Integrated Win Source Part Number: 925588-MAX6714CUB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel 10-uMAX/uSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-uMAX/uSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925588-MAX6714CUB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel 10-uMAX/uSOP
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-uMAX/uSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX6714CUB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6714CUB
PMIC - Supervisors MAX6714CUB
IC SUPERVISOR 4 CHANNEL 10UMAX

IC SUPERVISOR 4 CHANNEL 10UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925588-MAX6714CUB MAX6714CUB
Product Name PMIC - PMIC - Supervisors - MAX6714CUB PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2060269 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details