Rochester Electronics PMIC - PMIC - Supervisors - MAX6711TEXS MAX6711TEXS

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925587-MAX6711TEXS Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SC-70-4 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925587-MAX6711TEXS Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SC-70-4 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6711TEXS - 925587-MAX6711TEXS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6711TEXS
925587-MAX6711TEXS
PMIC - PMIC - Supervisors - MAX6711TEXS 925587-MAX6711TEXS
Manufacturer: Maxim Integrated Win Source Part Number: 925587-MAX6711TEXS Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SC-70-4 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925587-MAX6711TEXS
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SC-70-4
Package: Bulk
Package: SC-82A, SOT-343
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX6711TEXS - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6711TEXS
PMIC - Supervisors MAX6711TEXS
IC SUPERVISOR 1 CHANNEL SC70-4

IC SUPERVISOR 1 CHANNEL SC70-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925587-MAX6711TEXS MAX6711TEXS
Product Name PMIC - PMIC - Supervisors - MAX6711TEXS PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products