Rochester Electronics PMIC - PMIC - Supervisors - MAX6711SEXS MAX6711SEXS

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925586-MAX6711SEXS Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SC-70-4 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925586-MAX6711SEXS Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SC-70-4 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6711SEXS - 925586-MAX6711SEXS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6711SEXS
925586-MAX6711SEXS
PMIC - PMIC - Supervisors - MAX6711SEXS 925586-MAX6711SEXS
Manufacturer: Maxim Integrated Win Source Part Number: 925586-MAX6711SEXS Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel SC-70-4 Package: Bulk Package: SC-82A, SOT-343 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SC-70-4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925586-MAX6711SEXS
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SC-70-4
Package: Bulk
Package: SC-82A, SOT-343
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX6711SEXS - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6711SEXS
PMIC - Supervisors MAX6711SEXS
IC SUPERVISOR 1 CHANNEL SC70-4

IC SUPERVISOR 1 CHANNEL SC70-4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925586-MAX6711SEXS MAX6711SEXS
Product Name PMIC - PMIC - Supervisors - MAX6711SEXS PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details