Rochester Electronics PMIC - PMIC - Voltage Reference - MAX6520ESA MAX6520ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925565-MAX6520ESA Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925565-MAX6520ESA Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - MAX6520ESA - 925565-MAX6520ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - MAX6520ESA
925565-MAX6520ESA
PMIC - PMIC - Voltage Reference - MAX6520ESA 925565-MAX6520ESA
Manufacturer: Maxim Integrated Win Source Part Number: 925565-MAX6520ESA Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Maxim Integrated
Win Source Part Number: 925565-MAX6520ESA
Series: *
Features: Voltage Reference IC V
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
PMIC - Voltage Reference - MAX6520ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
MAX6520ESA
PMIC - Voltage Reference MAX6520ESA
IC PRESISION 1.2V REF 8SOIC

IC PRESISION 1.2V REF 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 925565-MAX6520ESA MAX6520ESA
Product Name PMIC - PMIC - Voltage Reference - MAX6520ESA PMIC - Voltage Reference
Package Type Other; Bulk SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - LM199AH - 1196979-LM199AH - Win Source Electronics
Specs
Package Type Other; TO-46-4 Metal Can
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
4 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD680AN - Lingto Electronic Limited
Specs
Package Type DIP
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details