Rochester Electronics PMIC - PMIC - Supervisors - MAX6355SYUT MAX6355SYUT

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925540-MAX6355SYUT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925540-MAX6355SYUT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6355SYUT - 925540-MAX6355SYUT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6355SYUT
925540-MAX6355SYUT
PMIC - PMIC - Supervisors - MAX6355SYUT 925540-MAX6355SYUT
Manufacturer: Maxim Integrated Win Source Part Number: 925540-MAX6355SYUT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector Channel SOT-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925540-MAX6355SYUT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
PMIC - Supervisors - MAX6355SYUT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6355SYUT
PMIC - Supervisors MAX6355SYUT
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925540-MAX6355SYUT MAX6355SYUT
Product Name PMIC - PMIC - Supervisors - MAX6355SYUT PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details