Rochester Electronics PMIC - PMIC - Supervisors - MAX6338MUB MAX6338MUB

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925536-MAX6338MUB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel 10-uMAX/uSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-uMAX/uSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925536-MAX6338MUB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel 10-uMAX/uSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-uMAX/uSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6338MUB - 925536-MAX6338MUB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6338MUB
925536-MAX6338MUB
PMIC - PMIC - Supervisors - MAX6338MUB 925536-MAX6338MUB
Manufacturer: Maxim Integrated Win Source Part Number: 925536-MAX6338MUB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 4 Channel 10-uMAX/uSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-uMAX/uSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925536-MAX6338MUB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 4 Channel 10-uMAX/uSOP
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-uMAX/uSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - MAX6338MUB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX6338MUB
PMIC - Supervisors MAX6338MUB
IC SUPERVISOR 4 CHANNEL 10UMAX

IC SUPERVISOR 4 CHANNEL 10UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925536-MAX6338MUB MAX6338MUB
Product Name PMIC - PMIC - Supervisors - MAX6338MUB PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922401P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High, Push Pull
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details