Rochester Electronics PMIC - PMIC - Supervisors - MAX6303CUA MAX6303CUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925522-MAX6303CUA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925522-MAX6303CUA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX6303CUA - 925522-MAX6303CUA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX6303CUA
925522-MAX6303CUA
PMIC - PMIC - Supervisors - MAX6303CUA 925522-MAX6303CUA
Manufacturer: Maxim Integrated Win Source Part Number: 925522-MAX6303CUA Operating Temperature Range: 0°C ~ 70°C (TA) Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX-EP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-uMax-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925522-MAX6303CUA
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-uMAX-EP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-uMax-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
MAX6303CUA
PMIC - Supervisors MAX6303CUA
IC SUPERVISOR 1 CHANNEL 8UMAX

IC SUPERVISOR 1 CHANNEL 8UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 925522-MAX6303CUA MAX6303CUA
Product Name PMIC - PMIC - Supervisors - MAX6303CUA PMIC - Supervisors
Output Options Inverting Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details