Rochester Electronics PMIC - PMIC - Hot Swap Controllers - MAX5936ACESA+ MAX5936ACESA+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882101-MAX5936ACESA+ Series: Load Probe™ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel -48V 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882101-MAX5936ACESA+ Series: Load Probe™ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel -48V 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MAX5936ACESA+ - 882101-MAX5936ACESA+ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MAX5936ACESA+
882101-MAX5936ACESA+
PMIC - PMIC - Hot Swap Controllers - MAX5936ACESA+ 882101-MAX5936ACESA+
Manufacturer: Maxim Integrated Win Source Part Number: 882101-MAX5936ACESA+ Series: Load Probe™ Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel -48V 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 882101-MAX5936ACESA+
Series: Load Probe™
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 1 Channel -48V 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 882101-MAX5936ACESA+
Product Name PMIC - PMIC - Hot Swap Controllers - MAX5936ACESA+
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697376 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details