MAX5909EEE -- PMIC - HOT SWAP CONTROLLERS
Rochester Electronics
PMIC - Hot Swap Controllers
MAX5909EEE
Description
DUAL HOT-SWAP CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
DUAL HOT-SWAP CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX5909EEE |
|
Product Name
|
PMIC - Hot Swap Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
32-VFQFN Exposed Pad
Pins
32 #
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details