MAX5903ACETT-T -- PMIC - HOT SWAP CONTROLLERS
Rochester Electronics
PMIC - Hot Swap Controllers
MAX5903ACETT-T
Description
HOT-SWAP CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
HOT-SWAP CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MAX5903ACETT-T |
|
Product Name
|
PMIC - Hot Swap Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Device Type
Front End
Package Type
16-SMD Module
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers