Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) MAX5815AAUD+

Description
IC DAC 12BIT V-OUT 14TSSOP
Description
IC DAC 12BIT V-OUT 14TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX5815AAUD+ is a quad-channel, buffered digital-to-analog converter (DAC) with a resolution of 12 bits. It operates within a supply voltage range of 2.7V to 5.5V and features low power consumption of 3mW. The device includes selectable internal references of 2.048V, 2.500V, or 4.096V, and supports rail-to-rail output operation with an external reference. The DAC is controlled via a fast I2C-compatible interface, allowing clock rates up to 400kHz. The MAX5815AAUD+ is designed for applications requiring precise voltage outputs, such as programmable voltage and current sources, automatic tuning, and data acquisition. It offers guaranteed monotonicity, low offset error of ±0.5mV, and a settling time of 4.5µs. The device is available in a compact 14-pin TSSOP package and is specified for operation over a temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MAX5815AAUD+ is a quad-channel, buffered digital-to-analog converter (DAC) with a resolution of 12 bits. It operates within a supply voltage range of 2.7V to 5.5V and features low power consumption of 3mW. The device includes selectable internal references of 2.048V, 2.500V, or 4.096V, and supports rail-to-rail output operation with an external reference. The DAC is controlled via a fast I2C-compatible interface, allowing clock rates up to 400kHz. The MAX5815AAUD+ is designed for applications requiring precise voltage outputs, such as programmable voltage and current sources, automatic tuning, and data acquisition. It offers guaranteed monotonicity, low offset error of ±0.5mV, and a settling time of 4.5µs. The device is available in a compact 14-pin TSSOP package and is specified for operation over a temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - MAX5815AAUD+ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MAX5815AAUD+
Data Acquisition - Digital to Analog Converters (DAC) MAX5815AAUD+
IC DAC 12BIT V-OUT 14TSSOP

IC DAC 12BIT V-OUT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5815AAUD+
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGRLV - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
3 suppliers
Digital to Analogue Converters - 1914801P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 8 bits
View Details
10bit 6ch D/A converter - BU2507FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers