Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) MAX545BESD

Description
IC DAC 14BIT V-OUT 14SOIC
Description
IC DAC 14BIT V-OUT 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX545BESD is a 14-bit digital-to-analog converter (DAC) that operates from a single +5V supply. It features a serial-input, voltage-output configuration, providing performance with integral nonlinearity (INL) of ±0.5 LSB and differential nonlinearity (DNL) of ±0.9 LSB. The device has a low supply current of 0.3 mA and a low offset error of 0.6 mV, making it suitable for low-power applications. The DAC output range is from 0V to VREF, and it supports bipolar operation with matched scaling resistors for use with an external precision op amp. The MAX545BESD includes a 10 MHz, 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into various systems. A power-on reset feature ensures the DAC output is cleared to 0V upon power-up. This component is available in a 14-pin SO package and is designed for applications such as instrumentation, industrial process control, automated test equipment, and data-acquisition systems.

Datasheet Summary
Powered by GS/AI

The MAX545BESD is a 14-bit digital-to-analog converter (DAC) that operates from a single +5V supply. It features a serial-input, voltage-output configuration, providing performance with integral nonlinearity (INL) of ±0.5 LSB and differential nonlinearity (DNL) of ±0.9 LSB. The device has a low supply current of 0.3 mA and a low offset error of 0.6 mV, making it suitable for low-power applications. The DAC output range is from 0V to VREF, and it supports bipolar operation with matched scaling resistors for use with an external precision op amp. The MAX545BESD includes a 10 MHz, 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into various systems. A power-on reset feature ensures the DAC output is cleared to 0V upon power-up. This component is available in a 14-pin SO package and is designed for applications such as instrumentation, industrial process control, automated test equipment, and data-acquisition systems.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - MAX545BESD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MAX545BESD
Data Acquisition - Digital to Analog Converters (DAC) MAX545BESD
IC DAC 14BIT V-OUT 14SOIC

IC DAC 14BIT V-OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX545BESD
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3164IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
Digital to Analog converters -  - Teledyne e2v Semiconductors
Specs
Package Type fpBGA 196
Resolution 12 bits
View Details