The MAX5207AEUB+ is a 16-bit digital-to-analog converter (DAC) designed for low-cost applications requiring voltage output. It operates from a single power supply of +3V to +3.6V and features an external reference input range from +2V to VDD. The device provides a guaranteed monotonic output and has a typical output range from 0 to VDD. It includes a hardware reset input that clears the output to zero code upon activation. The MAX5207AEUB+ supports a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, making it suitable for various digital communication applications. It has a low power consumption of 0.5mA during operation and can enter a shutdown mode that reduces supply current to 1µA. The device is housed in a compact 10-pin µMAX package and is rated for operation over an extended temperature range of -40°C to +105°C. Engineers may consider the MAX5207AEUB+ for applications in industrial process control, high-resolution offset adjustment, and other scenarios where a reliable and efficient DAC is required.
IC DAC 16BIT V-OUT 10UMAX
| Lingto Electronic Limited | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MAX5207AEUB+ |
| Product Name | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |