Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) MAX5130BEEE

Description
IC DAC 13BIT V-OUT 16QSOP
Description
IC DAC 13BIT V-OUT 16QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX5130BEEE is a low-power, 13-bit digital-to-analog converter (DAC) designed for voltage output applications. It operates on a single +5V supply and features an internal precision bandgap reference of +2.5V, allowing for a full-scale output of +4.0955V. The device is capable of drawing only 500µA of supply current, which reduces to 3µA in power-down mode, enhancing energy efficiency. This DAC includes a serial interface compatible with SPI,Ñ¢, QSPI,Ñ¢, and MICROWIRE,Ñ¢, facilitating easy integration into various systems and enabling the cascading of multiple devices. It features a double-buffered input structure, allowing for independent or simultaneous updates of the DAC register and input register. The MAX5130BEEE is housed in a 16-pin QSOP package and is specified for an extended industrial temperature range of -40°C to +85°C. Key features include a power-up reset function that allows for a user-selectable initial output state, adjustable output offset, and a buffered output capable of driving loads of 5k,Ѷ || 100pF or 4,Äì20mA. This product is suitable for applications in industrial process control, automatic test equipment, digital offset and gain adjustment, and motion control systems.

Datasheet Summary
Powered by GS/AI

The MAX5130BEEE is a low-power, 13-bit digital-to-analog converter (DAC) designed for voltage output applications. It operates on a single +5V supply and features an internal precision bandgap reference of +2.5V, allowing for a full-scale output of +4.0955V. The device is capable of drawing only 500µA of supply current, which reduces to 3µA in power-down mode, enhancing energy efficiency. This DAC includes a serial interface compatible with SPI,Ñ¢, QSPI,Ñ¢, and MICROWIRE,Ñ¢, facilitating easy integration into various systems and enabling the cascading of multiple devices. It features a double-buffered input structure, allowing for independent or simultaneous updates of the DAC register and input register. The MAX5130BEEE is housed in a 16-pin QSOP package and is specified for an extended industrial temperature range of -40°C to +85°C. Key features include a power-up reset function that allows for a user-selectable initial output state, adjustable output offset, and a buffered output capable of driving loads of 5k,Ѷ || 100pF or 4,Äì20mA. This product is suitable for applications in industrial process control, automatic test equipment, digital offset and gain adjustment, and motion control systems.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - MAX5130BEEE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MAX5130BEEE
Data Acquisition - Digital to Analog Converters (DAC) MAX5130BEEE
IC DAC 13BIT V-OUT 16QSOP

IC DAC 13BIT V-OUT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5130BEEE
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101CIMK-NS - Acme Chip Technology Co., Limited
Specs
Package Type SOT-23-6 Thin, TSOT-23-6
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Digital to Analogue Converters - 5385233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type Msop
Features Single-Supply
View Details