Rochester Electronics Data Acquisition - Digital to Analog Converters (DAC) MAX5121AEEE

Description
IC DAC 12BIT V-OUT 16QSOP
Description
IC DAC 12BIT V-OUT 16QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX5121AEEE is a low-power, 12-bit digital-to-analog converter (DAC) designed for voltage output applications. It operates on a +3V supply and features an internal precision bandgap reference of +1.25V, providing a full-scale output of +2.0475V. The device is capable of drawing only 500µA of supply current, which reduces to 3µA in power-down mode, making it suitable for energy-sensitive applications. This DAC supports a serial interface compatible with SPI,Ñ¢, QSPI,Ñ¢, and MICROWIRE,Ñ¢, allowing for easy integration and cascading of multiple devices. It includes a double-buffered input structure, enabling independent or simultaneous updates of the DAC register. The MAX5121AEEE is housed in a 16-pin QSOP package and is specified for an extended industrial temperature range of -40°C to +85°C. Key features include a power-up reset function that allows for a user-selectable initial output state, minimizing output voltage glitches during power-up. The device is suitable for various applications, including industrial process controls, automatic test equipment, and microprocessor-controlled systems.

Datasheet Summary
Powered by GS/AI

The MAX5121AEEE is a low-power, 12-bit digital-to-analog converter (DAC) designed for voltage output applications. It operates on a +3V supply and features an internal precision bandgap reference of +1.25V, providing a full-scale output of +2.0475V. The device is capable of drawing only 500µA of supply current, which reduces to 3µA in power-down mode, making it suitable for energy-sensitive applications. This DAC supports a serial interface compatible with SPI,Ñ¢, QSPI,Ñ¢, and MICROWIRE,Ñ¢, allowing for easy integration and cascading of multiple devices. It includes a double-buffered input structure, enabling independent or simultaneous updates of the DAC register. The MAX5121AEEE is housed in a 16-pin QSOP package and is specified for an extended industrial temperature range of -40°C to +85°C. Key features include a power-up reset function that allows for a user-selectable initial output state, minimizing output voltage glitches during power-up. The device is suitable for various applications, including industrial process controls, automatic test equipment, and microprocessor-controlled systems.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital to Analog Converters (DAC) - MAX5121AEEE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MAX5121AEEE
Data Acquisition - Digital to Analog Converters (DAC) MAX5121AEEE
IC DAC 12BIT V-OUT 16QSOP

IC DAC 12BIT V-OUT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number MAX5121AEEE
Product Name Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5238862 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGRLV - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CFP
Screening Level Space
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details