Rochester Electronics Interface - Interface - Analog Switches - Special Purpose - MAX4740HETE+ MAX4740HETE+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881935-MAX4740HETE+ Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881935-MAX4740HETE+ Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - MAX4740HETE+ - 881935-MAX4740HETE+ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - MAX4740HETE+
881935-MAX4740HETE+
Interface - Interface - Analog Switches - Special Purpose - MAX4740HETE+ 881935-MAX4740HETE+
Manufacturer: Maxim Integrated Win Source Part Number: 881935-MAX4740HETE+ Features: Switch IC Channel Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 881935-MAX4740HETE+
Features: Switch IC Channel
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 881935-MAX4740HETE+
Product Name Interface - Interface - Analog Switches - Special Purpose - MAX4740HETE+
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2415-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers