Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4684EUB MAX4684EUB

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881923-MAX4684EUB Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881923-MAX4684EUB Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4684EUB - 881923-MAX4684EUB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4684EUB
881923-MAX4684EUB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4684EUB 881923-MAX4684EUB
Manufacturer: Maxim Integrated Win Source Part Number: 881923-MAX4684EUB Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881923-MAX4684EUB
Series: *
Features: Circuit IC Switch
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 881923-MAX4684EUB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4684EUB
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details
Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details