Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594EXK MAX4594EXK

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925415-MAX4594EXK Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925415-MAX4594EXK Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594EXK - 925415-MAX4594EXK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594EXK
925415-MAX4594EXK
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594EXK 925415-MAX4594EXK
Manufacturer: Maxim Integrated Win Source Part Number: 925415-MAX4594EXK Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Maxim Integrated
Win Source Part Number: 925415-MAX4594EXK
Series: *
Features: Circuit IC Switch
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 925415-MAX4594EXK
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4594EXK
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details