Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers MAX4558CPE

Description
IC MUX/SW ANLG LV CMOS 16-DIP
Datasheet
Description
IC MUX/SW ANLG LV CMOS 16-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MAX4558CPE
Interface - Analog Switches, Multiplexers, Demultiplexers MAX4558CPE
IC MUX/SW ANLG LV CMOS 16-DIP

IC MUX/SW ANLG LV CMOS 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number MAX4558CPE
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-6100-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers