Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430EUK MAX4430EUK

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925379-MAX4430EUK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925379-MAX4430EUK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430EUK - 925379-MAX4430EUK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430EUK
925379-MAX4430EUK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430EUK 925379-MAX4430EUK
Manufacturer: Maxim Integrated Win Source Part Number: 925379-MAX4430EUK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925379-MAX4430EUK
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430EUK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4430EUK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4430EUK
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 925379-MAX4430EUK MAX4430EUK
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430EUK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5633IN - Rochester Electronics
Specs
Package Type DIP; DIP14
Life Cycle Stage Obsolete
View Details
5 suppliers
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
3 suppliers