Rochester Electronics Linear - Linear - Amplifiers - Special Purpose - MAX4374TESD MAX4374TESD

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881776-MAX4374TESD Features: IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881776-MAX4374TESD Features: IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - MAX4374TESD - 881776-MAX4374TESD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - MAX4374TESD
881776-MAX4374TESD
Linear - Linear - Amplifiers - Special Purpose - MAX4374TESD 881776-MAX4374TESD
Manufacturer: Maxim Integrated Win Source Part Number: 881776-MAX4374TESD Features: IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881776-MAX4374TESD
Features: IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - MAX4374TESD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
MAX4374TESD
Linear - Amplifiers - Special Purpose MAX4374TESD
IC AMP COMP REF 14SOIC

IC AMP COMP REF 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 881776-MAX4374TESD MAX4374TESD
Product Name Linear - Linear - Amplifiers - Special Purpose - MAX4374TESD Linear - Amplifiers - Special Purpose
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412906P - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Audio Equipment
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Life Cycle Stage Rochester Active
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers