Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4323EUT MAX4323EUT

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925349-MAX4323EUT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925349-MAX4323EUT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4323EUT - 925349-MAX4323EUT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4323EUT
925349-MAX4323EUT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4323EUT 925349-MAX4323EUT
Manufacturer: Maxim Integrated Win Source Part Number: 925349-MAX4323EUT Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925349-MAX4323EUT
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit Rail-to-Rail SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4323EUT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4323EUT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4323EUT
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 925349-MAX4323EUT MAX4323EUT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4323EUT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD510JH - 909346-AD510JH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Op Amps - 2484256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
View Details