MAX4222EEE/GH9 -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
MAX4222EEE/GH9
Description
CLOSED-LOOP, R-R BUFFER
-
Lingto Electronic Limited
Datasheet
Description
CLOSED-LOOP, R-R BUFFER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX4222EEE/GH9 |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Device Type
Beamformers
Features
RoHS
Operating Frequency
27500 to 31000 MHz
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details