The MAX4211FETE is a high-side power and current monitor designed for applications requiring accurate measurement of load current and power consumption. It features a high-side current-sense amplifier, a 1.21V bandgap reference, and two comparators with open-drain outputs for detecting overpower, overcurrent, and overvoltage conditions. The device supports a wide input source voltage range of +4V to +28V and operates with a power supply voltage range of +2.7V to +5.5V. The MAX4211FETE offers three gain options for the current-sense amplifier: 16.67V/V, 25.00V/V, and 40.96V/V, allowing flexibility in design. It is specified for an extended operating temperature range of -40°C to +85°C, making it suitable for various environments. The device is available in a compact 16-pin thin QFN package, which is advantageous for space-constrained applications. With a maximum current-sense accuracy of ±1.5% and a low supply current of 1.1mA, the MAX4211FETE is well-suited for battery-powered systems and real-time monitoring applications.
Manufacturer: Maxim Integrated
Win Source Part Number: 881740-MAX4211FETE
Features: Regulator
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001
IC CURRENT MONITOR 1.5% 16TQFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 881740-MAX4211FETE | MAX4211FETE |
| Product Name | PMIC - PMIC - Current Regulation/Management - MAX4211FETE | PMIC - Current Regulation/Management |
| Package Type | Other; Tube |