Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
ROCHESTER ELECTRONICS
MAX4210FEUA -- PMIC - CURRENT REGULATION/MANAGEMENT
Rochester Electronics
PMIC - Current Regulation/Management
MAX4210FEUA
Description
IC CURRENT MONITOR 1.5% 8MSOP
Datasheet
Description
IC CURRENT MONITOR 1.5% 8MSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
MAX4210FEUA
PMIC - Current Regulation/Management
MAX4210FEUA
IC CURRENT MONITOR 1.5% 8MSOP
IC CURRENT MONITOR 1.5% 8MSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Voltage Regulators
Product Number
MAX4210FEUA
Product Name
PMIC - Current Regulation/Management
Regulator Category
PMIC - Current Regulation/Management
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Voltage Regulators - Linear + Switching
A4410KLVTR-T
Specs
Regulator Category
Linear; Switching
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage
1.25 volts
View Details
6
suppliers
Rochester Electronics
PMIC - Voltage Regulators - Linear Regulator Controllers
5962-8958701XA
Specs
Regulator Category
Linear
Output Voltage Type
Fixed
View Details
RS Components, Ltd.
Switching Regulators
1900111P
Specs
Regulator Category
Switching
I
OUT
0.4200 amps
View Details
Texas Instruments
Battery Chargers
BQ25306RTER
Specs
Regulator Category
Linear
Package Type
Other; 16-WFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details