Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4128EUA MAX4128EUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881723-MAX4128EUA Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881723-MAX4128EUA Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4128EUA - 881723-MAX4128EUA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4128EUA
881723-MAX4128EUA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4128EUA 881723-MAX4128EUA
Manufacturer: Maxim Integrated Win Source Part Number: 881723-MAX4128EUA Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881723-MAX4128EUA
Features: Amplifier 2 Circuit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4128EUA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4128EUA
IC OPAMP GP 2 CIRCUIT 8UMAX

IC OPAMP GP 2 CIRCUIT 8UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 881723-MAX4128EUA MAX4128EUA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4128EUA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.7250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD504SH - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.3000 MHz
View Details