Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4078ESD+

Description
IC OPAMP GP 4 CIRCUIT 14SOIC
Description
IC OPAMP GP 4 CIRCUIT 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX4078ESD+ is a micropower, rail-to-rail op amp designed for low-voltage applications, operating from a single supply voltage of +2.5V to +5.5V. It features a fixed gain configuration, providing high precision with 0.1% gain accuracy due to internal gain-setting resistors. The device consumes a low supply current of 34µA, making it suitable for battery-powered applications. The op amp is capable of driving a 1k,Ѷ load while maintaining excellent DC accuracy and is stable with capacitive loads up to 100pF without the need for isolation resistors. The input common-mode voltage range extends from 150mV below the negative supply to within 1.2V of the positive supply, ensuring versatility in various circuit designs. The MAX4078ESD+ also includes high-voltage fault protection, withstanding input voltages of ±17V without damage. This product is ideal for applications such as portable battery-powered equipment, instrumentation, and low-side current-sense amplifiers.

Datasheet Summary
Powered by GS/AI

The MAX4078ESD+ is a micropower, rail-to-rail op amp designed for low-voltage applications, operating from a single supply voltage of +2.5V to +5.5V. It features a fixed gain configuration, providing high precision with 0.1% gain accuracy due to internal gain-setting resistors. The device consumes a low supply current of 34µA, making it suitable for battery-powered applications. The op amp is capable of driving a 1k,Ѷ load while maintaining excellent DC accuracy and is stable with capacitive loads up to 100pF without the need for isolation resistors. The input common-mode voltage range extends from 150mV below the negative supply to within 1.2V of the positive supply, ensuring versatility in various circuit designs. The MAX4078ESD+ also includes high-voltage fault protection, withstanding input voltages of ±17V without damage. This product is ideal for applications such as portable battery-powered equipment, instrumentation, and low-side current-sense amplifiers.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4078ESD+ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4078ESD+
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4078ESD+
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number MAX4078ESD+
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

INA129-EP Enhanced Product Precision, Low Power Instrumentation Amplifiers - INA129MDREP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Op Amps - 2412897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details