Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4051EPE MAX4051EPE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881685-MAX4051EPE Features: 1 Circuit IC Switch Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881685-MAX4051EPE Features: 1 Circuit IC Switch Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4051EPE - 881685-MAX4051EPE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4051EPE
881685-MAX4051EPE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4051EPE 881685-MAX4051EPE
Manufacturer: Maxim Integrated Win Source Part Number: 881685-MAX4051EPE Features: 1 Circuit IC Switch Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881685-MAX4051EPE
Features: 1 Circuit IC Switch
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 881685-MAX4051EPE
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4051EPE
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers