Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX3442EAPA

Description
FAIL-SAFE RS-485/J1708 TRANSCVR
Datasheet
Description
FAIL-SAFE RS-485/J1708 TRANSCVR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX3442EAPA - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX3442EAPA
Interface - Drivers, Receivers, Transceivers MAX3442EAPA
FAIL-SAFE RS-485/J1708 TRANSCVR

FAIL-SAFE RS-485/J1708 TRANSCVR

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX3442EAPA
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI3056-FS-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details