MAX3317EEAP -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX3317EEAP
Description
RS-232 TRANSCEIVERS
-
Lingto Electronic Limited
Datasheet
Description
RS-232 TRANSCEIVERS
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX3317EEAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX3317EEAP |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
1000 kbps
View Details
Device Type
Beamformers
Operating Frequency
1000 to 26500 MHz
View Details
Supply Voltage
3.3V
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details