Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX3244CAI

Description
IC TRANSCEIVER FULL 3/5 28SSOP
Description
IC TRANSCEIVER FULL 3/5 28SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3244CAI is a 3V-powered RS-232 transceiver designed for high-speed communication applications. It supports data rates of up to 250 kbps and features an AutoShutdown Plus function, which reduces supply current to 1µA when the device is inactive, enhancing power efficiency. The device operates within a voltage range of 3.0V to 5.5V and utilizes a dual charge pump that requires only four small capacitors for operation. The MAX3244CAI is available in a 28-pin SSOP package and is suitable for various applications, including notebook computers, handheld devices, and peripherals. It is rated for operation in temperatures from 0°C to +70°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The MAX3244CAI is a 3V-powered RS-232 transceiver designed for high-speed communication applications. It supports data rates of up to 250 kbps and features an AutoShutdown Plus function, which reduces supply current to 1µA when the device is inactive, enhancing power efficiency. The device operates within a voltage range of 3.0V to 5.5V and utilizes a dual charge pump that requires only four small capacitors for operation. The MAX3244CAI is available in a 28-pin SSOP package and is suitable for various applications, including notebook computers, handheld devices, and peripherals. It is rated for operation in temperatures from 0°C to +70°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX3244CAI - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX3244CAI
Interface - Drivers, Receivers, Transceivers MAX3244CAI
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX3244CAI
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - 2312-DW3110SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details