MAX2401ETI -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX2401ETI
Description
W-CDMA ZERO-IF RECEIVER
-
Lingto Electronic Limited
Datasheet
Description
W-CDMA ZERO-IF RECEIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX2401ETI
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX2401ETI |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Interface
USB
Operating Frequency
2400 MHz
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details