MAX2400ETI -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX2400ETI
Description
W-CDMA ZERO-IF RECEIVER
-
Lingto Electronic Limited
Datasheet
Description
W-CDMA ZERO-IF RECEIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
MAX2400ETI
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX2400ETI |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.3 V 3.6 V
View Details
Device Type
Beamformers
Operating Frequency
2000 to 6000 MHz
View Details