Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) MAX189BCPA+

Description
IC ADC 12BIT SAR 8DIP
Description
IC ADC 12BIT SAR 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX189BCPA+ is a 12-bit successive-approximation analog-to-digital converter (ADC) designed for low-power applications. It operates from a single +5V supply and accepts a 0 to 5V analog input. The device features a maximum sampling rate of 75ksps and includes an internal track/hold circuit. It is compatible with a 3-wire serial interface, supporting protocols such as SPI, QSPI, and MICROWIRE, making it suitable for integration with various digital signal processors and microcontrollers. The MAX189BCPA+ has a low operating current of 1.5mA and a shutdown current of just 2µA, contributing to its efficiency in battery-powered applications. The device is available in an 8-pin PDIP package, which helps save space in compact designs. It is ideal for applications requiring high accuracy and low power consumption, such as remote digital signal processing and isolated data acquisition. The part operates within a temperature range of 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The MAX189BCPA+ is a 12-bit successive-approximation analog-to-digital converter (ADC) designed for low-power applications. It operates from a single +5V supply and accepts a 0 to 5V analog input. The device features a maximum sampling rate of 75ksps and includes an internal track/hold circuit. It is compatible with a 3-wire serial interface, supporting protocols such as SPI, QSPI, and MICROWIRE, making it suitable for integration with various digital signal processors and microcontrollers. The MAX189BCPA+ has a low operating current of 1.5mA and a shutdown current of just 2µA, contributing to its efficiency in battery-powered applications. The device is available in an 8-pin PDIP package, which helps save space in compact designs. It is ideal for applications requiring high accuracy and low power consumption, such as remote digital signal processing and isolated data acquisition. The part operates within a temperature range of 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - MAX189BCPA+ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MAX189BCPA+
Data Acquisition - Analog to Digital Converters (ADC) MAX189BCPA+
IC ADC 12BIT SAR 8DIP

IC ADC 12BIT SAR 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX189BCPA+
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923057 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574AUE/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details