Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) MAX188CCAP

Description
IC ADC 12BIT SAR 20SSOP
Description
IC ADC 12BIT SAR 20SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX188 is a low-power, 12-bit analog-to-digital converter (ADC) designed for data acquisition applications. It features an 8-channel multiplexer with the capability for single-ended or differential inputs, and operates with a single +5V or dual ±5V power supply. The device consumes only 1.5mA in operating mode and as low as 2µA in power-down mode, making it suitable for battery-powered applications. The MAX188 supports a sampling rate of 133kHz and includes an internal track/hold circuit. It utilizes a 4-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for direct connection to various digital signal processors. The ADC can be configured for unipolar or bipolar input modes, enhancing its versatility in different applications. The device is available in multiple package options, including 20-pin PDIP, SO, and SSOP, and is rated for operation over a temperature range of 0°C to +70°C. The MAX188 is ideal for applications such as portable data logging, high-accuracy process control, and medical instruments, where low power consumption and high performance are critical.

Datasheet Summary
Powered by GS/AI

The MAX188 is a low-power, 12-bit analog-to-digital converter (ADC) designed for data acquisition applications. It features an 8-channel multiplexer with the capability for single-ended or differential inputs, and operates with a single +5V or dual ±5V power supply. The device consumes only 1.5mA in operating mode and as low as 2µA in power-down mode, making it suitable for battery-powered applications. The MAX188 supports a sampling rate of 133kHz and includes an internal track/hold circuit. It utilizes a 4-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for direct connection to various digital signal processors. The ADC can be configured for unipolar or bipolar input modes, enhancing its versatility in different applications. The device is available in multiple package options, including 20-pin PDIP, SO, and SSOP, and is rated for operation over a temperature range of 0°C to +70°C. The MAX188 is ideal for applications such as portable data logging, high-accuracy process control, and medical instruments, where low power consumption and high performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - MAX188CCAP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MAX188CCAP
Data Acquisition - Analog to Digital Converters (ADC) MAX188CCAP
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX188CCAP
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1914254 - RS Components, Ltd.
Specs
Package Type SSOP; Ssop
Features Single-Supply
Pins 20
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers