MAX13089EAPD -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX13089EAPD
Description
RS-485/RS-422 TRANSCVR
-
Lingto Electronic Limited
Datasheet
Description
RS-485/RS-422 TRANSCVR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX13089EAPD |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Supply Voltage
Other; 1.14V ~ 1.3V
Package Type
48-QFN
View Details