The MAX11124ATI+ is a low-power, 10-bit analog-to-digital converter (ADC) capable of sampling at 1 Msps. It features a 28-pin TQFN package and operates within a supply voltage range of 2.35V to 3.6V, making it suitable for battery-powered applications. The device supports multiple input configurations, including single-ended, fully differential, and pseudo-differential inputs, allowing for flexible integration into various systems. With a guaranteed signal-to-noise and distortion ratio (SINAD) of 70 dB at 250 kHz input frequency, the MAX11124ATI+ ensures high accuracy with ±1 LSB integral nonlinearity (INL) and differential nonlinearity (DNL). It includes a 16-entry FIFO for efficient data handling and features a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols. The device operates over a wide temperature range of -40°C to +125°C, making it suitable for industrial and medical applications. Overall, the MAX11124ATI+ is designed for high-speed data acquisition systems and offers a combination of performance, low power consumption, and compact size, making it a viable option for engineers looking for reliable ADC solutions.
IC ADC 10BIT SAR 28TQFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX11124ATI+ |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |