Rochester Electronics TRANSISTORS - Transistors (BJT) - Arrays - MAT02BRC/883C MAT02BRC/883C

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 925160-MAT02BRC/883C Operating Temperature Range: -55°C ~ 125°C Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 20mA - 500mW Surface Mount 20-PLCC (8.97x8.97) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 20-PLCC (8.97x8.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 925160-MAT02BRC/883C Operating Temperature Range: -55°C ~ 125°C Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 20mA - 500mW Surface Mount 20-PLCC (8.97x8.97) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 20-PLCC (8.97x8.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MAT02BRC/883C - 925160-MAT02BRC/883C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MAT02BRC/883C
925160-MAT02BRC/883C
TRANSISTORS - Transistors (BJT) - Arrays - MAT02BRC/883C 925160-MAT02BRC/883C
Manufacturer: Analog Devices Inc. Win Source Part Number: 925160-MAT02BRC/883C Operating Temperature Range: -55°C ~ 125°C Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 20mA - 500mW Surface Mount 20-PLCC (8.97x8.97) Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 20-PLCC (8.97x8.97) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Analog Devices Inc.
Win Source Part Number: 925160-MAT02BRC/883C
Operating Temperature Range: -55°C ~ 125°C
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 20mA - 500mW Surface Mount 20-PLCC (8.97x8.97)
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 20-PLCC (8.97x8.97)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925160-MAT02BRC/883C
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MAT02BRC/883C
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - LM25101BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1658440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details