Rochester Electronics 8-bit 8BIT 48KB Embedded Microcontroller MCU M38588GCSP#U0

Description
IC MCU 8BIT 48KB QZROM 42SDIP Product overview: M38588GCSP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38588GCSP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB QZROM 42SDIP Product overview: M38588GCSP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38588GCSP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-M38588GCSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-M38588GCSP#U0
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-M38588GCSP#U0
IC MCU 8BIT 48KB QZROM 42SDIP Product overview: M38588GCSP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38588GCSP#U0 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB QZROM 42SDIP Product overview: M38588GCSP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38588GCSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - M38588GCSP#U0 - 924846-M38588GCSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M38588GCSP#U0
924846-M38588GCSP#U0
Embedded - Embedded - Microcontrollers - M38588GCSP#U0 924846-M38588GCSP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 924846-M38588GCSP#U0 Series: 740/38000 Operating Temperature Range: -20°C ~ 85°C (TA) Features: 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SDIP Core Processor: 740 Speed: 12.5MHz Package: Tube Package: 42-SDIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SIO, UART/USART Peripherals: PWM, WDT Number of I/O: 34 Program Memory Size: 48KB (48K x 8) Program Memory Type: QzROM Data Converters: A/D 9x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 42-SDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924846-M38588GCSP#U0
Series: 740/38000
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: 740 series Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) QzROM 42-SDIP
Core Processor: 740
Speed: 12.5MHz
Package: Tube
Package: 42-SDIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 34
Program Memory Size: 48KB (48K x 8)
Program Memory Type: QzROM
Data Converters: A/D 9x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-SDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - M38588GCSP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M38588GCSP#U0
Embedded - Microcontrollers M38588GCSP#U0
IC MCU 8BIT 48KB QZROM 42SDIP

IC MCU 8BIT 48KB QZROM 42SDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M38588GCSP#U0 924846-M38588GCSP#U0 M38588GCSP#U0
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M38588GCSP#U0 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type Other; 42-SDIP (0.600", 15.24mm) CDIP; Other; 42-SDIP
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Clock Speed 12.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7392AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers