IC MCU 8BIT 16KB OTP 42SDIP Product overview: M38513E4FP#U0 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M38513E4FP#U0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 924844-M38513E4FP#U0
Series: 740/38000
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: 740 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP 42-SDIP
Core Processor: 740
Speed: 8MHz
Package: Tube
Package: 42-SDIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SIO, UART/USART
Peripherals: PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 42-SDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 8BIT 16KB OTP 42SDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-M38513E4FP#U0 | 924844-M38513E4FP#U0 | M38513E4FP#U0 |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - M38513E4FP#U0 | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Package Type | Other; 42-SDIP (0.600", 15.24mm) | CDIP; Other; 42-SDIP | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Clock Speed | 8 MHz |