Rochester Electronics Embedded - Embedded - Microcontrollers - M37516F8HP#U2 M37516F8HP#U2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924832-M37516F8HP#U2 Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924832-M37516F8HP#U2 Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - M37516F8HP#U2 - 924832-M37516F8HP#U2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M37516F8HP#U2
924832-M37516F8HP#U2
Embedded - Embedded - Microcontrollers - M37516F8HP#U2 924832-M37516F8HP#U2
Manufacturer: Renesas Electronics America Win Source Part Number: 924832-M37516F8HP#U2 Series: * Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924832-M37516F8HP#U2
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - M37516F8HP#U2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M37516F8HP#U2
Embedded - Microcontrollers M37516F8HP#U2
MCU, 8-BIT, FLASH

MCU, 8-BIT, FLASH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 924832-M37516F8HP#U2 M37516F8HP#U2
Product Name Embedded - Embedded - Microcontrollers - M37516F8HP#U2 Embedded - Microcontrollers
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
 - C161KLMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details