Rochester Electronics PMIC - PMIC - Battery Management - LV51137T-TLM-E LV51137T-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 924635-LV51137T-TLM- E Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 924635-LV51137T-TLM- E Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LV51137T-TLM-E - 924635-LV51137T-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LV51137T-TLM-E
924635-LV51137T-TLM-E
PMIC - PMIC - Battery Management - LV51137T-TLM-E 924635-LV51137T-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 924635-LV51137T-TLM- E Operating Temperature Range: -30°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 924635-LV51137T-TLM-E
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 924635-LV51137T-TLM-E
Product Name PMIC - PMIC - Battery Management - LV51137T-TLM-E
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details