Rochester Electronics PMIC - PMIC - Hot Swap Controllers - LTC4242IUHF#PBF LTC4242IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 879845-LTC4242IUHF#P BF Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 6 Channel PCI Express® 38-QFN (5x7) Package: Bulk Package: 38-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 879845-LTC4242IUHF#P BF Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 6 Channel PCI Express® 38-QFN (5x7) Package: Bulk Package: 38-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4242IUHF#PBF - 879845-LTC4242IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4242IUHF#PBF
879845-LTC4242IUHF#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4242IUHF#PBF 879845-LTC4242IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 879845-LTC4242IUHF#P BF Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 6 Channel PCI Express® 38-QFN (5x7) Package: Bulk Package: 38-WFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-QFN (5x7) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 879845-LTC4242IUHF#PBF
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 6 Channel PCI Express® 38-QFN (5x7)
Package: Bulk
Package: 38-WFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 38-QFN (5x7)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 879845-LTC4242IUHF#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4242IUHF#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ26100 SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface - BQ26100DRPR - Texas Instruments
Specs
Type VSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage References - 1896863 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details